nVent HOFFMAN Enclosure, 338 X 389 X 168Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier VJ1412HWPL2

Description
ENCLOSURE, 338 X 389 X 168MM, FIBREGLASS; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:389mm; External Width - Metric:338mm; External Depth - Metric:168mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 338 X 389 X 168MM, FIBREGLASS; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:389mm; External Width - Metric:338mm; External Depth - Metric:168mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 338 X 389 X 168Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier - 89T7317 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 338 X 389 X 168Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier
89T7317
Enclosure, 338 X 389 X 168Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier 89T7317
ENCLOSURE, 338 X 389 X 168MM, FIBREGLASS; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:389mm; External Width - Metric:338mm; External Depth - Metric:168mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, 338 X 389 X 168MM, FIBREGLASS; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:389mm; External Width - Metric:338mm; External Depth - Metric:168mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site Datasheet
VYNC Wall Mount - VJ1412HWPL2 - Galco Industrial Electronics
Madison Heights, MI, United States
VYNC Wall Mount
VJ1412HWPL2
VYNC Wall Mount VJ1412HWPL2
Enclosure, 15.32in.Hx13.30in.Wx 6.70in.D,

Enclosure, 15.32in.Hx13.30in.Wx6.70in.D,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number 89T7317 VJ1412HWPL2
Product Name Enclosure, 338 X 389 X 168Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier VYNC Wall Mount
Length 15.31 inch (389 mm)
Width 13.31 inch (338 mm)
Depth 6.61 inch (168 mm)
Material Fiberglass; Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details