nVent Electric Enclosure Cooling, Sealed, 900 Btu/h; Product Range Nvent Hoffman VA091604X

Description
ENCLOSURE COOLING, SEALED, 900 BTU/H; Product Range:VA Series; Enclosure Material:Polycarbona te, Stainless Steel; Cooling Capacity:-; External Height - Metric:203.2mm; External Width - Metric:121mm; External Depth - Metric:137mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, SEALED, 900 BTU/H; Product Range:VA Series; Enclosure Material:Polycarbona te, Stainless Steel; Cooling Capacity:-; External Height - Metric:203.2mm; External Width - Metric:121mm; External Depth - Metric:137mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, Sealed, 900 Btu/h; Product Range Nvent Hoffman - 27X0635 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, Sealed, 900 Btu/h; Product Range Nvent Hoffman
27X0635
Enclosure Cooling, Sealed, 900 Btu/h; Product Range Nvent Hoffman 27X0635
ENCLOSURE COOLING, SEALED, 900 BTU/H; Product Range:VA Series; Enclosure Material:Polycarbona te, Stainless Steel; Cooling Capacity:-; External Height - Metric:203.2mm; External Width - Metric:121mm; External Depth - Metric:137mm RoHS Compliant: Yes

ENCLOSURE COOLING, SEALED, 900 BTU/H; Product Range:VA Series; Enclosure Material:Polycarbonate, Stainless Steel; Cooling Capacity:-; External Height - Metric:203.2mm; External Width - Metric:121mm; External Depth - Metric:137mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 27X0635
Product Name Enclosure Cooling, Sealed, 900 Btu/h; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details