nVent Electric Boxes UU1008030W

Description
WINDOW ENCLOSURE 1000X800X300M
Request a Quote Datasheet
Description
WINDOW ENCLOSURE 1000X800X300M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-UU1008030W-ND - DigiKey
Thief River Falls, MN, United States
WINDOW ENCLOSURE 1000X800X300M

WINDOW ENCLOSURE 1000X800X300M

Buy Now Datasheet
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman - 92F4984 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
92F4984
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman 92F4984
ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:1.02m; External Width - Metric:825mm; External Depth - Metric:329mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:1.02m; External Width - Metric:825mm; External Depth - Metric:329mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-UU1008030W-ND 92F4984
Product Name Boxes Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
Type Junction Box
Material Fiberglass Fiberglass; Fiberglass
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832120 - RS Components, Ltd.
Specs
Length 3.74 inch (95 mm)
Width 6.22 inch (158 mm)
Depth 1.3 inch (33 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details