nVent Electric Cooling Fan and Exhaust Packages TFP424

Description
TFP Side-Mount Cooling Fan and Exhaust Packages are designed for limited-space enclosures that require a reliable and filtered airflow. Where positive airflow is not required, Exhaust Packages can be used on both the inlet and outlet. Engineered for 50,000 hours of continuous operation without lubrication or service. For both Type 1 and Type 12 systems a monthly maintenance schedule is recommended to ensure optimal cooling performance.
Datasheet
Description
TFP Side-Mount Cooling Fan and Exhaust Packages are designed for limited-space enclosures that require a reliable and filtered airflow. Where positive airflow is not required, Exhaust Packages can be used on both the inlet and outlet. Engineered for 50,000 hours of continuous operation without lubrication or service. For both Type 1 and Type 12 systems a monthly maintenance schedule is recommended to ensure optimal cooling performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cooling Fan and Exhaust Packages - TFP424 - nVent Electric
St. Louis Park, MN, United States
Cooling Fan and Exhaust Packages
TFP424
Cooling Fan and Exhaust Packages TFP424
TFP Side-Mount Cooling Fan and Exhaust Packages are designed for limited-space enclosures that require a reliable and filtered airflow. Where positive airflow is not required, Exhaust Packages can be used on both the inlet and outlet. Engineered for 50,000 hours of continuous operation without lubrication or service. For both Type 1 and Type 12 systems a monthly maintenance schedule is recommended to ensure optimal cooling performance.

TFP Side-Mount

Cooling Fan and Exhaust Packages are designed for limited-space enclosures that require a reliable and filtered airflow. Where positive airflow is not required, Exhaust Packages can be used on both the inlet and outlet. Engineered for 50,000 hours of continuous operation without lubrication or service. For both Type 1 and Type 12 systems a monthly maintenance schedule is recommended to ensure optimal cooling performance.

Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Electronic Cooling Fans
Product Number TFP424
Product Name Cooling Fan and Exhaust Packages
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20823020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
40x40x10mm, 12 VDC, 3.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010CBAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.0440 in H2O (0.0822 Torr)
View Details
3 suppliers
Axial Fan - 299DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details