nVent Electric Cooling Fan, 55Cfm, 15W; Product Range Nvent Hoffman TFP41SS

Description
COOLING FAN, 55CFM, 15W; Product Range:TFP Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:160mm; External Width - Metric:187mm; External Depth - Metric:67mm; External Height - Imperial:6.3" RoHS Compliant: Yes
Datasheet
Description
COOLING FAN, 55CFM, 15W; Product Range:TFP Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:160mm; External Width - Metric:187mm; External Depth - Metric:67mm; External Height - Imperial:6.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cooling Fan, 55Cfm, 15W; Product Range Nvent Hoffman - 22H1113 - Newark, An Avnet Company
Chicago, IL, United States
Cooling Fan, 55Cfm, 15W; Product Range Nvent Hoffman
22H1113
Cooling Fan, 55Cfm, 15W; Product Range Nvent Hoffman 22H1113
COOLING FAN, 55CFM, 15W; Product Range:TFP Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:160mm; External Width - Metric:187mm; External Depth - Metric:67mm; External Height - Imperial:6.3" RoHS Compliant: Yes

COOLING FAN, 55CFM, 15W; Product Range:TFP Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:160mm; External Width - Metric:187mm; External Depth - Metric:67mm; External Height - Imperial:6.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 22H1113
Product Name Cooling Fan, 55Cfm, 15W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details