nVent Electric Cooling Fan and Exhaust Packages TFP41SS

Description
TFP Side-Mount Cooling Fan and Exhaust Packages are designed for limited-space enclosures that require a reliable and filtered airflow. Where positive airflow is not required, Exhaust Packages can be used on both the inlet and outlet. Engineered for 50,000 hours of continuous operation without lubrication or service. For both Type 1 and Type 12 systems a monthly maintenance schedule is recommended to ensure optimal cooling performance.
Datasheet
Description
TFP Side-Mount Cooling Fan and Exhaust Packages are designed for limited-space enclosures that require a reliable and filtered airflow. Where positive airflow is not required, Exhaust Packages can be used on both the inlet and outlet. Engineered for 50,000 hours of continuous operation without lubrication or service. For both Type 1 and Type 12 systems a monthly maintenance schedule is recommended to ensure optimal cooling performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cooling Fan and Exhaust Packages - TFP41SS - nVent Electric
St. Louis Park, MN, United States
Cooling Fan and Exhaust Packages
TFP41SS
Cooling Fan and Exhaust Packages TFP41SS
TFP Side-Mount Cooling Fan and Exhaust Packages are designed for limited-space enclosures that require a reliable and filtered airflow. Where positive airflow is not required, Exhaust Packages can be used on both the inlet and outlet. Engineered for 50,000 hours of continuous operation without lubrication or service. For both Type 1 and Type 12 systems a monthly maintenance schedule is recommended to ensure optimal cooling performance.

TFP Side-Mount

Cooling Fan and Exhaust Packages are designed for limited-space enclosures that require a reliable and filtered airflow. Where positive airflow is not required, Exhaust Packages can be used on both the inlet and outlet. Engineered for 50,000 hours of continuous operation without lubrication or service. For both Type 1 and Type 12 systems a monthly maintenance schedule is recommended to ensure optimal cooling performance.

Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Electronic Cooling Fans
Product Number TFP41SS
Product Name Cooling Fan and Exhaust Packages
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Roof Filter Fan RFP 018 - 01861.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 230 volts
View Details
4020-5 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020L05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0622 to ? in H2O (0.1162 to ? Torr)
Maximum Sound Level 11 dbA
View Details
Axial Fan - 146DF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.3 SCFM (39.6 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details