FAN FILTER W/ EXHAUST GRILLE; Fan Frame Size:225mm; For Use With:Hoffman Cooling & Exhaust Fans; Fixing Centers:200mm; Filter Material:Aluminium; Guard Material:Plastic; Product Range:TE Series; Colour:Light Gray; External Depth:12mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 92C1964 |
| Product Name | Fan Filter W/ Exhaust Grille; Fan Frame Size Nvent Hoffman |
| Filter Medium Material | Aluminium |