nVent Electric Fan Filter W/ Exhaust Grille; Fan Frame Size Nvent Hoffman TEP4UL12

Description
FAN FILTER W/ EXHAUST GRILLE; Fan Frame Size:187mm; For Use With:Hoffman Cooling & Exhaust Fans; Fixing Centers:162mm; Filter Material:Aluminium; Guard Material:Plastic; Product Range:TE Series; Colour:Light Gray; External Depth:11mmRoHS Compliant: Yes
Datasheet
Description
FAN FILTER W/ EXHAUST GRILLE; Fan Frame Size:187mm; For Use With:Hoffman Cooling & Exhaust Fans; Fixing Centers:162mm; Filter Material:Aluminium; Guard Material:Plastic; Product Range:TE Series; Colour:Light Gray; External Depth:11mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter W/ Exhaust Grille; Fan Frame Size Nvent Hoffman - 92C1961 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter W/ Exhaust Grille; Fan Frame Size Nvent Hoffman
92C1961
Fan Filter W/ Exhaust Grille; Fan Frame Size Nvent Hoffman 92C1961
FAN FILTER W/ EXHAUST GRILLE; Fan Frame Size:187mm; For Use With:Hoffman Cooling & Exhaust Fans; Fixing Centers:162mm; Filter Material:Aluminium; Guard Material:Plastic; Product Range:TE Series; Colour:Light Gray; External Depth:11mmRoHS Compliant: Yes

FAN FILTER W/ EXHAUST GRILLE; Fan Frame Size:187mm; For Use With:Hoffman Cooling & Exhaust Fans; Fixing Centers:162mm; Filter Material:Aluminium; Guard Material:Plastic; Product Range:TE Series; Colour:Light Gray; External Depth:11mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 92C1961
Product Name Fan Filter W/ Exhaust Grille; Fan Frame Size Nvent Hoffman
Filter Medium Material Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details