nVent Electric Fan Filter W/ Exhaust Grille; Fan Frame Size Nvent Hoffman TEP4

Description
FAN FILTER W/ EXHAUST GRILLE; Fan Frame Size:225mm; For Use With:TFP41 Fan and Exhaust Packages; Fixing Centers:162mm; Filter Material:Foam; Guard Material:Plastic; Product Range:TE Series; Accessory Type:Exhaust Grille; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
FAN FILTER W/ EXHAUST GRILLE; Fan Frame Size:225mm; For Use With:TFP41 Fan and Exhaust Packages; Fixing Centers:162mm; Filter Material:Foam; Guard Material:Plastic; Product Range:TE Series; Accessory Type:Exhaust Grille; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter W/ Exhaust Grille; Fan Frame Size Nvent Hoffman - 85C1235 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter W/ Exhaust Grille; Fan Frame Size Nvent Hoffman
85C1235
Fan Filter W/ Exhaust Grille; Fan Frame Size Nvent Hoffman 85C1235
FAN FILTER W/ EXHAUST GRILLE; Fan Frame Size:225mm; For Use With:TFP41 Fan and Exhaust Packages; Fixing Centers:162mm; Filter Material:Foam; Guard Material:Plastic; Product Range:TE Series; Accessory Type:Exhaust Grille; Colour:Gray RoHS Compliant: Yes

FAN FILTER W/ EXHAUST GRILLE; Fan Frame Size:225mm; For Use With:TFP41 Fan and Exhaust Packages; Fixing Centers:162mm; Filter Material:Foam; Guard Material:Plastic; Product Range:TE Series; Accessory Type:Exhaust Grille; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 85C1235
Product Name Fan Filter W/ Exhaust Grille; Fan Frame Size Nvent Hoffman
Filter Medium Material Foam
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Accuracy Filter Bag (ABR) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 15.00 to 25.00 µm (0.5906 to 0.9843 mils)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 512645 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 20.00 µm (0.7874 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details