nVent Electric Exhaut Grille Pkg; Fan Frame Size Nvent Hoffman TEP10SS

Description
EXHAUT GRILLE PKG; Fan Frame Size:330mm; For Use With:Hoffman Cooling & Exhaust Fans; Fixing Centers:302mm; Filter Material:Aluminium; Guard Material:Stainless Steel; Product Range:TE Series; Fan Size:300mm x 330mm RoHS Compliant: Yes
Datasheet
Description
EXHAUT GRILLE PKG; Fan Frame Size:330mm; For Use With:Hoffman Cooling & Exhaust Fans; Fixing Centers:302mm; Filter Material:Aluminium; Guard Material:Stainless Steel; Product Range:TE Series; Fan Size:300mm x 330mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhaut Grille Pkg; Fan Frame Size Nvent Hoffman - 22H1092 - Newark, An Avnet Company
Chicago, IL, United States
Exhaut Grille Pkg; Fan Frame Size Nvent Hoffman
22H1092
Exhaut Grille Pkg; Fan Frame Size Nvent Hoffman 22H1092
EXHAUT GRILLE PKG; Fan Frame Size:330mm; For Use With:Hoffman Cooling & Exhaust Fans; Fixing Centers:302mm; Filter Material:Aluminium; Guard Material:Stainless Steel; Product Range:TE Series; Fan Size:300mm x 330mm RoHS Compliant: Yes

EXHAUT GRILLE PKG; Fan Frame Size:330mm; For Use With:Hoffman Cooling & Exhaust Fans; Fixing Centers:302mm; Filter Material:Aluminium; Guard Material:Stainless Steel; Product Range:TE Series; Fan Size:300mm x 330mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 22H1092
Product Name Exhaut Grille Pkg; Fan Frame Size Nvent Hoffman
Filter Medium Material Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Monofilament Filter Bag (NMS) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Nylon; PA66
Filtration Grade 15.00 to 800.00 µm (0.5906 to 31.5 mils)
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Replacement Hydraulic Filter Elements - 296441 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details