nVent Electric Air Conditioning Unit, 567Btu, Ss; Product Range Nvent Hoffman TE162024011

Description
AIR CONDITIONING UNIT, 567BTU, SS; Product Range:TE Series; Enclosure Material:Stainless Steel; Cooling Capacity:567BTU; External Height - Metric:404.6mm; External Width - Metric:187mm; External Depth - Metric:185mm RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONING UNIT, 567BTU, SS; Product Range:TE Series; Enclosure Material:Stainless Steel; Cooling Capacity:567BTU; External Height - Metric:404.6mm; External Width - Metric:187mm; External Depth - Metric:185mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioning Unit, 567Btu, Ss; Product Range Nvent Hoffman - 63T7613 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioning Unit, 567Btu, Ss; Product Range Nvent Hoffman
63T7613
Air Conditioning Unit, 567Btu, Ss; Product Range Nvent Hoffman 63T7613
AIR CONDITIONING UNIT, 567BTU, SS; Product Range:TE Series; Enclosure Material:Stainless Steel; Cooling Capacity:567BTU; External Height - Metric:404.6mm; External Width - Metric:187mm; External Depth - Metric:185mm RoHS Compliant: Yes

AIR CONDITIONING UNIT, 567BTU, SS; Product Range:TE Series; Enclosure Material:Stainless Steel; Cooling Capacity:567BTU; External Height - Metric:404.6mm; External Width - Metric:187mm; External Depth - Metric:185mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 63T7613
Product Name Air Conditioning Unit, 567Btu, Ss; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Custom Climate Control Systems for OEM Applications -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Industrial
View Details