nVent Electric Thermoelectric Cooler W/ Tb, 321Btu, 94W; Product Range Nvent Hoffman TE121024020

Description
THERMOELECTRIC COOLER W/ TB, 321BTU, 94W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:321BTU; External Height - Metric:300mm; External Width - Metric:153mm; External Depth - Metric:188mm RoHS Compliant: Yes
Datasheet
Description
THERMOELECTRIC COOLER W/ TB, 321BTU, 94W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:321BTU; External Height - Metric:300mm; External Width - Metric:153mm; External Depth - Metric:188mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Cooler W/ Tb, 321Btu, 94W; Product Range Nvent Hoffman - 91T9800 - Newark, An Avnet Company
Chicago, IL, United States
Thermoelectric Cooler W/ Tb, 321Btu, 94W; Product Range Nvent Hoffman
91T9800
Thermoelectric Cooler W/ Tb, 321Btu, 94W; Product Range Nvent Hoffman 91T9800
THERMOELECTRIC COOLER W/ TB, 321BTU, 94W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:321BTU; External Height - Metric:300mm; External Width - Metric:153mm; External Depth - Metric:188mm RoHS Compliant: Yes

THERMOELECTRIC COOLER W/ TB, 321BTU, 94W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:321BTU; External Height - Metric:300mm; External Width - Metric:153mm; External Depth - Metric:188mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 91T9800
Product Name Thermoelectric Cooler W/ Tb, 321Btu, 94W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details