AIR CONDITIONING UNIT, 178BTU; Product Range:TE Series; Enclosure Material:Aluminum; Cooling Capacity:178BTU; External Height - Metric:230.1mm; External Width - Metric:123mm; External Depth - Metric:176mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | 91T9799 |
| Product Name | Air Conditioning Unit, 178Btu; Product Range Nvent Hoffman |
| Type | Enclosure |