nVent Electric Thermoelectric Cooler W/ Tb, 178Btu, 52W; Product Range Nvent Hoffman TE090624010

Description
THERMOELECTRIC COOLER W/ TB, 178BTU, 52W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:178BTU; External Height - Metric:236mm; External Width - Metric:128mm; External Depth - Metric:176mm RoHS Compliant: Yes
Description
THERMOELECTRIC COOLER W/ TB, 178BTU, 52W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:178BTU; External Height - Metric:236mm; External Width - Metric:128mm; External Depth - Metric:176mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermoelectric Cooler with terminal block, part number 63T7599, offers a cooling capacity of 178 BTU and operates at 52 Watts. It is designed for both indoor and outdoor applications, utilizing the Peltier effect for efficient cooling without the need for compressors or refrigerants, making it a low-maintenance solution. The unit operates on a DC voltage of 24V, with a temperature range from -40°C to 55°C (-40°F to 131°F). It features a filterless design, which reduces maintenance requirements, and is available in shrouded and unshrouded models. The cooler has an IP65 rating, ensuring protection against dust and water ingress. It is suitable for various enclosure types and can be mounted in multiple orientations. The sound level is rated at 65 dBA at 1.5 meters. This product is UR and cUR recognized, as well as CE certified, ensuring compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The Thermoelectric Cooler with terminal block, part number 63T7599, offers a cooling capacity of 178 BTU and operates at 52 Watts. It is designed for both indoor and outdoor applications, utilizing the Peltier effect for efficient cooling without the need for compressors or refrigerants, making it a low-maintenance solution. The unit operates on a DC voltage of 24V, with a temperature range from -40°C to 55°C (-40°F to 131°F). It features a filterless design, which reduces maintenance requirements, and is available in shrouded and unshrouded models. The cooler has an IP65 rating, ensuring protection against dust and water ingress. It is suitable for various enclosure types and can be mounted in multiple orientations. The sound level is rated at 65 dBA at 1.5 meters. This product is UR and cUR recognized, as well as CE certified, ensuring compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Cooler W/ Tb, 178Btu, 52W; Product Range Nvent Hoffman - 63T7599 - Newark, An Avnet Company
Chicago, IL, United States
Thermoelectric Cooler W/ Tb, 178Btu, 52W; Product Range Nvent Hoffman
63T7599
Thermoelectric Cooler W/ Tb, 178Btu, 52W; Product Range Nvent Hoffman 63T7599
THERMOELECTRIC COOLER W/ TB, 178BTU, 52W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:178BTU; External Height - Metric:236mm; External Width - Metric:128mm; External Depth - Metric:176mm RoHS Compliant: Yes

THERMOELECTRIC COOLER W/ TB, 178BTU, 52W; Product Range:TE Series; Enclosure Material:-; Cooling Capacity:178BTU; External Height - Metric:236mm; External Width - Metric:128mm; External Depth - Metric:176mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 63T7599
Product Name Thermoelectric Cooler W/ Tb, 178Btu, 52W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Pro Ducted Cooling Systems -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details