nVent Electric Tablet Enclosure With Lock, Tablet Stand; Enclosure Type Nvent Hoffman TBENCR

Description
TABLET ENCLOSURE WITH LOCK, TABLET STAND; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:22.48mm; External Width - Metric:321mm; External Depth - Metric:232mm; IP Rating:-; Body Color:Black RoHS Compliant: No
Datasheet
Description
TABLET ENCLOSURE WITH LOCK, TABLET STAND; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:22.48mm; External Width - Metric:321mm; External Depth - Metric:232mm; IP Rating:-; Body Color:Black RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tablet Enclosure With Lock, Tablet Stand; Enclosure Type Nvent Hoffman - 46W3324 - Newark, An Avnet Company
Chicago, IL, United States
Tablet Enclosure With Lock, Tablet Stand; Enclosure Type Nvent Hoffman
46W3324
Tablet Enclosure With Lock, Tablet Stand; Enclosure Type Nvent Hoffman 46W3324
TABLET ENCLOSURE WITH LOCK, TABLET STAND; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:22.48mm; External Width - Metric:321mm; External Depth - Metric:232mm; IP Rating:-; Body Color:Black RoHS Compliant: No

TABLET ENCLOSURE WITH LOCK, TABLET STAND; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:22.48mm; External Width - Metric:321mm; External Depth - Metric:232mm; IP Rating:-; Body Color:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46W3324
Product Name Tablet Enclosure With Lock, Tablet Stand; Enclosure Type Nvent Hoffman
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data