These Terminal Boxes are wire-splice boxes for outdoor commercial and industrial applications that have a feeder tap to branch circuits. Boxes are available in three- or four-wire configurations in sizes up to 400 A.
| nVent Electric | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | TB3R401 |
| Product Name | Terminal Box, Type 3R |
| Type | Junction Box |
| Length | 27 inch (686 mm) |
| Width | 20 inch (508 mm) |