AIR CONDITIONER, 12000BTU; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:12000BTU; External Height - Metric:1.27m; External Width - Metric:483mm; External Depth - Metric:281mm; External Height - Imperial:50" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | 03M4980 |
| Product Name | Air Conditioner, 12000Btu; Product Range Nvent Hoffman |
| Type | Enclosure |