nVent Electric T-Series: Mid-Size Air Conditioner T43-1046-G400

Description
Features Stock models equipped with head pressure control for low-ambient operation, compressor heater, coated condenser coil, malfunction switch, thermostat and heater package R134A or R-407C earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 460 Volt AC power input UL Listed to save customers time and money with agency approvals (some models UL recognized) Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C Exterior and fully recessed mounting options on many models Compact footprint to minimize real estate and maximize capacity Reliable mechanical thermostat on enclosure side of the unit Dual condenser-side air movers for performance redundancy Painted galvanized sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Outdoor Air Conditioner models also include: Telcordia GR-487 capable Thermostat Corrosion-resistant components Malfunction switch Compressor heater Head pressure control Enclosure heater Options Thermostat Malfunction Package Special Voltage Package Outdoor Package Harsh Environment Package* Stainless Steel Package* Heater Package * PROAIR A/C may be more appropriate. Refer to PROAIR A/C Chapter. Consult the Factory for availability and catalog number.
Datasheet
Description
Features Stock models equipped with head pressure control for low-ambient operation, compressor heater, coated condenser coil, malfunction switch, thermostat and heater package R134A or R-407C earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 460 Volt AC power input UL Listed to save customers time and money with agency approvals (some models UL recognized) Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C Exterior and fully recessed mounting options on many models Compact footprint to minimize real estate and maximize capacity Reliable mechanical thermostat on enclosure side of the unit Dual condenser-side air movers for performance redundancy Painted galvanized sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Outdoor Air Conditioner models also include: Telcordia GR-487 capable Thermostat Corrosion-resistant components Malfunction switch Compressor heater Head pressure control Enclosure heater Options Thermostat Malfunction Package Special Voltage Package Outdoor Package Harsh Environment Package* Stainless Steel Package* Heater Package * PROAIR A/C may be more appropriate. Refer to PROAIR A/C Chapter. Consult the Factory for availability and catalog number.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-Series: Mid-Size Air Conditioner - T43-1046-G400 - nVent Electric
St. Louis Park, MN, United States
T-Series: Mid-Size Air Conditioner
T43-1046-G400
T-Series: Mid-Size Air Conditioner T43-1046-G400
Features Stock models equipped with head pressure control for low-ambient operation, compressor heater, coated condenser coil, malfunction switch, thermostat and heater package R134A or R-407C earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 460 Volt AC power input UL Listed to save customers time and money with agency approvals (some models UL recognized) Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C Exterior and fully recessed mounting options on many models Compact footprint to minimize real estate and maximize capacity Reliable mechanical thermostat on enclosure side of the unit Dual condenser-side air movers for performance redundancy Painted galvanized sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Outdoor Air Conditioner models also include: Telcordia GR-487 capable Thermostat Corrosion-resistant components Malfunction switch Compressor heater Head pressure control Enclosure heater Options Thermostat Malfunction Package Special Voltage Package Outdoor Package Harsh Environment Package* Stainless Steel Package* Heater Package * PROAIR A/C may be more appropriate. Refer to PROAIR A/C Chapter. Consult the Factory for availability and catalog number.

Features

  • Stock models equipped with head pressure control for low-ambient operation, compressor heater, coated condenser coil, malfunction switch, thermostat and heater package
  • R134A or R-407C earth-friendly refrigerant and RoHS compliant
  • Models for 115, 230 and 460 Volt AC power input
  • UL Listed to save customers time and money with agency approvals (some models UL recognized)
  • Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C
  • Exterior and fully recessed mounting options on many models
  • Compact footprint to minimize real estate and maximize capacity
  • Reliable mechanical thermostat on enclosure side of the unit
  • Dual condenser-side air movers for performance redundancy
  • Painted galvanized sheet-metal cover for rugged factory and outdoor environments
  • Easy-mount flanges for simple installation
  • Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance
  • Mounting hardware, gaskets and user manual furnished with the unit
  • Every unit functionally tested before shipping
  • Standard Outdoor Air Conditioner models also include:
    • Telcordia GR-487 capable
    • Thermostat
    • Corrosion-resistant components
    • Malfunction switch
    • Compressor heater
    • Head pressure control
    • Enclosure heater

Options

  • Thermostat Malfunction Package
  • Special Voltage Package
  • Outdoor Package
  • Harsh Environment Package*
  • Stainless Steel Package*
  • Heater Package
    * PROAIR A/C may be more appropriate. Refer to PROAIR A/C Chapter. Consult the Factory for availability and catalog number.
Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Air Conditioners
Product Number T43-1046-G400
Product Name T-Series: Mid-Size Air Conditioner
Type Enclosure
Application Industrial
Cooling Capacity 10500 BTU/hr (3078 W)
Voltage 460VAC
Unlock Full Specs
to access all available technical data

Similar Products

Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3461C230N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details