nVent Electric Air Conditioner, 2000Btu, 645W; Product Range Nvent Hoffman T200226G100

Description
AIR CONDITIONER, 2000BTU, 645W; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:2000BTU; External Height - Metric:508mm; External Width - Metric:254mm; External Depth - Metric:251mm; External Height - Imperial:20" RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 2000BTU, 645W; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:2000BTU; External Height - Metric:508mm; External Width - Metric:254mm; External Depth - Metric:251mm; External Height - Imperial:20" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 2000Btu, 645W; Product Range Nvent Hoffman - 27M2903 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 2000Btu, 645W; Product Range Nvent Hoffman
27M2903
Air Conditioner, 2000Btu, 645W; Product Range Nvent Hoffman 27M2903
AIR CONDITIONER, 2000BTU, 645W; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:2000BTU; External Height - Metric:508mm; External Width - Metric:254mm; External Depth - Metric:251mm; External Height - Imperial:20" RoHS Compliant: Yes

AIR CONDITIONER, 2000BTU, 645W; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:2000BTU; External Height - Metric:508mm; External Width - Metric:254mm; External Depth - Metric:251mm; External Height - Imperial:20" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 27M2903
Product Name Air Conditioner, 2000Btu, 645W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3021A230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Pro Ducted Split Systems -  - Air Innovations LLC
Air Innovations LLC
Specs
Type Central; Split; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details