nVent Electric Air Conditioner, 800 Btu/h, 115V; Product Range Nvent Hoffman T150116G152

Description
AIR CONDITIONER, 800 BTU/H, 115V; Product Range:T Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:400.1mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 800 BTU/H, 115V; Product Range:T Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:400.1mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 800 Btu/h, 115V; Product Range Nvent Hoffman - 91T9995 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 800 Btu/h, 115V; Product Range Nvent Hoffman
91T9995
Air Conditioner, 800 Btu/h, 115V; Product Range Nvent Hoffman 91T9995
AIR CONDITIONER, 800 BTU/H, 115V; Product Range:T Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:400.1mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes

AIR CONDITIONER, 800 BTU/H, 115V; Product Range:T Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:400.1mm; External Width - Metric:191mm; External Depth - Metric:160mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 91T9995
Product Name Air Conditioner, 800 Btu/h, 115V; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Ducted Wine Cellar Cooling System, Wine Guardian -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details