nVent Electric Enclosure Type Nvent Hoffman SY405026A

Description
Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:611mm; External Width - Metric:650mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:611mm; External Width - Metric:650mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Nvent Hoffman - 99Y5107 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Nvent Hoffman
99Y5107
Enclosure Type Nvent Hoffman 99Y5107
Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:611mm; External Width - Metric:650mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:611mm; External Width - Metric:650mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y5107
Product Name Enclosure Type Nvent Hoffman
Length 24.06 inch (611 mm)
Width 25.59 inch (650 mm)
Depth 7.09 inch (180 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455A1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
4 suppliers