Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:511mm; External Width - Metric:525mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 99Y5102 |
| Product Name | Enclosure Type Nvent Hoffman |
| Length | 20.12 inch (511 mm) |
| Width | 20.67 inch (525 mm) |
| Depth | 7.09 inch (180 mm) |
| Material | Aluminum; Aluminum |