nVent Electric Enclosure Type Nvent Hoffman SY273066A

Description
Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:386.1mm; External Width - Metric:425mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:386.1mm; External Width - Metric:425mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Nvent Hoffman - 99Y5083 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Nvent Hoffman
99Y5083
Enclosure Type Nvent Hoffman 99Y5083
Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:386.1mm; External Width - Metric:425mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:386.1mm; External Width - Metric:425mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y5083
Product Name Enclosure Type Nvent Hoffman
Length 15.2 inch (386 mm)
Width 16.73 inch (425 mm)
Depth 3.15 inch (80 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure; Steel; 24 in.; 20 in.; 8 in.; UL Listed, CSA Certified, JIC - 70166851 - Allied Electronics, Inc.
Specs
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
View Details