nVent Electric Enclosure, Junction Box, Alum, Grey; Enclosure Type Nvent Hoffman SX7E883

Description
ENCLOSURE, JUNCTION BOX, ALUM, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:307.1mm; External Width - Metric:307mm; External Depth - Metric:157mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, ALUM, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:307.1mm; External Width - Metric:307mm; External Depth - Metric:157mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Alum, Grey; Enclosure Type Nvent Hoffman - 40Y0413 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Alum, Grey; Enclosure Type Nvent Hoffman
40Y0413
Enclosure, Junction Box, Alum, Grey; Enclosure Type Nvent Hoffman 40Y0413
ENCLOSURE, JUNCTION BOX, ALUM, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:307.1mm; External Width - Metric:307mm; External Depth - Metric:157mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, ALUM, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:307.1mm; External Width - Metric:307mm; External Depth - Metric:157mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40Y0413
Product Name Enclosure, Junction Box, Alum, Grey; Enclosure Type Nvent Hoffman
Length 12.09 inch (307 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1402BV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
TK Series Enclosures - 111-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers