nVent Electric Boxes STB304012

Description
IP66 TERM BOX 300X400X120MM
Request a Quote Datasheet
Description
IP66 TERM BOX 300X400X120MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-STB304012-ND - DigiKey
Thief River Falls, MN, United States
IP66 TERM BOX 300X400X120MM

IP66 TERM BOX 300X400X120MM

Buy Now Datasheet
Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman - 84AH4249 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman
84AH4249
Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman 84AH4249
ENCLOSURE, TERMINAL BOX, MILD STEEL, GRY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:300mm; External Width - Metric:400mm; External Depth - Metric:120mm; IP Rating:IK08, IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, TERMINAL BOX, MILD STEEL, GRY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:300mm; External Width - Metric:400mm; External Depth - Metric:120mm; IP Rating:IK08, IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-STB304012-ND 84AH4249
Product Name Boxes Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel Steel; Mild Steel
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Wall Mount Iot Small Plastic Enclosure - SIM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 0.8661 to 1.26 inch (22 to 32 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details