nVent Electric Boxes STB153008

Description
IP66 TERM BOX 150X300X80MM
Request a Quote Datasheet
Description
IP66 TERM BOX 150X300X80MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-STB153008-ND - DigiKey
Thief River Falls, MN, United States
IP66 TERM BOX 150X300X80MM

IP66 TERM BOX 150X300X80MM

Buy Now Datasheet
Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman - 84AH4236 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman
84AH4236
Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman 84AH4236
ENCLOSURE, TERMINAL BOX, MILD STEEL, GRY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:150mm; External Width - Metric:300mm; External Depth - Metric:80mm; IP Rating:IK08, IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, TERMINAL BOX, MILD STEEL, GRY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:150mm; External Width - Metric:300mm; External Depth - Metric:80mm; IP Rating:IK08, IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-STB153008-ND 84AH4236
Product Name Boxes Enclosure, Terminal Box, Mild Steel, Gry; Enclosure Type Nvent Hoffman
Type Junction Box
Length 5.91 inch (150 mm)
Width 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details