nVent Electric Thin Side Mt Filter Fan,250Mm,115Vac,100Ma; Product Range Nvent Hoffman ST1026414

Description
THIN SIDE MT FILTER FAN,250MM,115VAC,100 mA; Product Range:ST10 Series; Enclosure Material:Plastic; Cooling Capacity:31.65W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Noise Rating:44dBARoHS Compliant: Yes
Description
THIN SIDE MT FILTER FAN,250MM,115VAC,100 mA; Product Range:ST10 Series; Enclosure Material:Plastic; Cooling Capacity:31.65W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Noise Rating:44dBARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thin Side Mt Filter Fan,250Mm,115Vac,100Ma; Product Range Nvent Hoffman - 45T6849 - Newark, An Avnet Company
Chicago, IL, United States
Thin Side Mt Filter Fan,250Mm,115Vac,100Ma; Product Range Nvent Hoffman
45T6849
Thin Side Mt Filter Fan,250Mm,115Vac,100Ma; Product Range Nvent Hoffman 45T6849
THIN SIDE MT FILTER FAN,250MM,115VAC,100 mA; Product Range:ST10 Series; Enclosure Material:Plastic; Cooling Capacity:31.65W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Noise Rating:44dBARoHS Compliant: Yes

THIN SIDE MT FILTER FAN,250MM,115VAC,100mA; Product Range:ST10 Series; Enclosure Material:Plastic; Cooling Capacity:31.65W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Noise Rating:44dBARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6849
Product Name Thin Side Mt Filter Fan,250Mm,115Vac,100Ma; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details