TERMINAL BOX, STAINLESS STEEL, IP66; Enclosure Type:Multipurpose; Enclosure Material:Stainless Steel; External Height - Metric:400mm; External Width - Metric:800mm; External Depth - Metric:120mm; IP Rating:IK08, IP66; Body Color:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1441-SSTB408012-ND | 84AH4233 |
| Product Name | Boxes | Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman |
| Type | Junction Box | |
| Length | 15.75 inch (400 mm) | |
| Width | 31.5 inch (800 mm) |