nVent Electric Boxes SSTB203012

Description
IP66 TERM BOX 200X300X120MM
Request a Quote
Description
IP66 TERM BOX 200X300X120MM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Box, part number 84AH4220, is constructed from AISI 304L pre-grained stainless steel, providing excellent corrosion resistance suitable for both indoor and outdoor applications. It features an IP 66 protection rating, ensuring that water and dust are effectively kept out, which helps prevent component failure and reduces downtime. The box has a body thickness of 1 mm and a cover thickness of 1.5 mm, with a folded and seam-welded design for added durability. The enclosure includes four M6x13 studs for mounting plate fixation and is equipped with an injected one-piece silicone gasket for sealing. Earthing is facilitated by M8x18 mm earthing studs in both the body and cover, along with necessary nuts, washers, and labels. The product is compliant with IK 08 impact protection standards and is available in various sizes, making it versatile for different project requirements.

Datasheet Summary
Powered by GS/AI

The Terminal Box, part number 84AH4220, is constructed from AISI 304L pre-grained stainless steel, providing excellent corrosion resistance suitable for both indoor and outdoor applications. It features an IP 66 protection rating, ensuring that water and dust are effectively kept out, which helps prevent component failure and reduces downtime. The box has a body thickness of 1 mm and a cover thickness of 1.5 mm, with a folded and seam-welded design for added durability. The enclosure includes four M6x13 studs for mounting plate fixation and is equipped with an injected one-piece silicone gasket for sealing. Earthing is facilitated by M8x18 mm earthing studs in both the body and cover, along with necessary nuts, washers, and labels. The product is compliant with IK 08 impact protection standards and is available in various sizes, making it versatile for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-SSTB203012-ND - DigiKey
Thief River Falls, MN, United States
IP66 TERM BOX 200X300X120MM

IP66 TERM BOX 200X300X120MM

Buy Now Datasheet
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman - 84AH4220 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman
84AH4220
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman 84AH4220
TERMINAL BOX, STAINLESS STEEL, IP66; Enclosure Type:Multipurpose; Enclosure Material:Stainless Steel; External Height - Metric:200mm; External Width - Metric:300mm; External Depth - Metric:120mm; IP Rating:IK08, IP66; Body Color:- RoHS Compliant: Yes

TERMINAL BOX, STAINLESS STEEL, IP66; Enclosure Type:Multipurpose; Enclosure Material:Stainless Steel; External Height - Metric:200mm; External Width - Metric:300mm; External Depth - Metric:120mm; IP Rating:IK08, IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-SSTB203012-ND 84AH4220
Product Name Boxes Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel - Stainless Steel - Stainless; Stainless Steel
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 2134047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 3.15 inch (80 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414M8 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers