nVent Electric Boxes SSTB153012

Description
"ENCLOSURE STEEL 5.91""L X 11.81""W"
Request a Quote Datasheet
Description
"ENCLOSURE STEEL 5.91""L X 11.81""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-SSTB153012-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 5.91""L X 11.81""W"

"ENCLOSURE STEEL 5.91""L X 11.81""W"

Buy Now Datasheet
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman - 84AH4216 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman
84AH4216
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman 84AH4216
TERMINAL BOX, STAINLESS STEEL, IP66; Enclosure Type:Multipurpose; Enclosure Material:Stainless Steel; External Height - Metric:150mm; External Width - Metric:300mm; External Depth - Metric:120mm; IP Rating:IK08, IP66; Body Color:- RoHS Compliant: Yes

TERMINAL BOX, STAINLESS STEEL, IP66; Enclosure Type:Multipurpose; Enclosure Material:Stainless Steel; External Height - Metric:150mm; External Width - Metric:300mm; External Depth - Metric:120mm; IP Rating:IK08, IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-SSTB153012-ND 84AH4216
Product Name Boxes Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel Steel - Stainless; Stainless Steel
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers