nVent Electric Boxes SSTB151508

Description
"ENCLOSURE STEEL 5.91""L X 5.91""W"
Request a Quote
Description
"ENCLOSURE STEEL 5.91""L X 5.91""W"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Box, part number 84AH4213, is constructed from AISI 304L pre-grained stainless steel, with an optional AISI 316L material available upon request. It features a robust design with a body thickness of 1 mm and a cover thickness of 1.5 mm, ensuring durability in various environments. The enclosure has an IP 66 rating, providing protection against dust and water ingress, making it suitable for both indoor and outdoor applications. The box is equipped with four M6x13 studs for secure mounting and includes an injected one-piece silicone gasket for effective sealing. Earthing is facilitated through M8x18 mm earthing studs, nuts, washers, and labels included in the delivery. The terminal box is designed to minimize the risk of component failure and reduce downtime, making it a reliable choice for engineers seeking a protective enclosure for electrical components.

Datasheet Summary
Powered by GS/AI

The Terminal Box, part number 84AH4213, is constructed from AISI 304L pre-grained stainless steel, with an optional AISI 316L material available upon request. It features a robust design with a body thickness of 1 mm and a cover thickness of 1.5 mm, ensuring durability in various environments. The enclosure has an IP 66 rating, providing protection against dust and water ingress, making it suitable for both indoor and outdoor applications. The box is equipped with four M6x13 studs for secure mounting and includes an injected one-piece silicone gasket for effective sealing. Earthing is facilitated through M8x18 mm earthing studs, nuts, washers, and labels included in the delivery. The terminal box is designed to minimize the risk of component failure and reduce downtime, making it a reliable choice for engineers seeking a protective enclosure for electrical components.

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-SSTB151508-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 5.91""L X 5.91""W"

"ENCLOSURE STEEL 5.91""L X 5.91""W"

Buy Now Datasheet
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman - 84AH4213 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman
84AH4213
Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman 84AH4213
TERMINAL BOX, STAINLESS STEEL, IP66; Enclosure Type:Multipurpose; Enclosure Material:Stainless Steel; External Height - Metric:150mm; External Width - Metric:150mm; External Depth - Metric:80mm; IP Rating:IK08, IP66; Body Color:- RoHS Compliant: Yes

TERMINAL BOX, STAINLESS STEEL, IP66; Enclosure Type:Multipurpose; Enclosure Material:Stainless Steel; External Height - Metric:150mm; External Width - Metric:150mm; External Depth - Metric:80mm; IP Rating:IK08, IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-SSTB151508-ND 84AH4213
Product Name Boxes Terminal Box, Stainless Steel, Ip66; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel Steel - Stainless; Stainless Steel
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
800T 30 mm Push-Button Pendant Enclosure - 800T-4PY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details