nVent Electric Filter Fan Shroud, Steel, Grey; For Use With Nvent Hoffman SH13GS61001

Description
FILTER FAN SHROUD, STEEL, GREY; For Use With:SF13, ST13 & TFP10 Filter Fan Models and SG13 & TFP10 Exhaust Grille Models; Fan Frame Size:-; Fixing Centers:-; Guard Material:-; Filter Material:Steel; Product Range:- RoHS Compliant: Yes
Description
FILTER FAN SHROUD, STEEL, GREY; For Use With:SF13, ST13 & TFP10 Filter Fan Models and SG13 & TFP10 Exhaust Grille Models; Fan Frame Size:-; Fixing Centers:-; Guard Material:-; Filter Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Filter Fan Shroud, part number 68W3983, is designed for use with Nvent Hoffman filter fan models SF13, ST13, and TFP10, as well as exhaust grille models SG13 and TFP10. Constructed from steel with a grey finish, it provides protection against wind-driven rain and high-pressure hose water while maintaining airflow efficiency. The shroud is compatible with Type 3R and Type 12 enclosures when properly installed, ensuring compliance with industry standards. Its low-profile design allows for easy one-person installation, and the accessible filter simplifies replacement. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Filter Fan Shroud, part number 68W3983, is designed for use with Nvent Hoffman filter fan models SF13, ST13, and TFP10, as well as exhaust grille models SG13 and TFP10. Constructed from steel with a grey finish, it provides protection against wind-driven rain and high-pressure hose water while maintaining airflow efficiency. The shroud is compatible with Type 3R and Type 12 enclosures when properly installed, ensuring compliance with industry standards. Its low-profile design allows for easy one-person installation, and the accessible filter simplifies replacement. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Filter Fan Shroud, Steel, Grey; For Use With Nvent Hoffman - 68W3983 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan Shroud, Steel, Grey; For Use With Nvent Hoffman
68W3983
Filter Fan Shroud, Steel, Grey; For Use With Nvent Hoffman 68W3983
FILTER FAN SHROUD, STEEL, GREY; For Use With:SF13, ST13 & TFP10 Filter Fan Models and SG13 & TFP10 Exhaust Grille Models; Fan Frame Size:-; Fixing Centers:-; Guard Material:-; Filter Material:Steel; Product Range:- RoHS Compliant: Yes

FILTER FAN SHROUD, STEEL, GREY; For Use With:SF13, ST13 & TFP10 Filter Fan Models and SG13 & TFP10 Exhaust Grille Models; Fan Frame Size:-; Fixing Centers:-; Guard Material:-; Filter Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 68W3983
Product Name Filter Fan Shroud, Steel, Grey; For Use With Nvent Hoffman
Filter Medium Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-607-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
Replacement Hydraulic Filter Elements - 296441 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Diesel Particulate Elements - KM Elements - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh; Micro glass Media
Filtration Product GasolineDiesel
Filter Medium Material Glass Fiber; Metal Fiber
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details