nVent Electric Side Mt Filter Fan,323Mm,48Vdc,1.3A; Product Range Nvent Hoffman SF1348414

Description
SIDE MT FILTER FAN,323MM,48VDC,1.3A ; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:118.67W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:1.3A RoHS Compliant: Yes
Datasheet
Description
SIDE MT FILTER FAN,323MM,48VDC,1.3A ; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:118.67W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:1.3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mt Filter Fan,323Mm,48Vdc,1.3A; Product Range Nvent Hoffman - 45T6835 - Newark, An Avnet Company
Chicago, IL, United States
Side Mt Filter Fan,323Mm,48Vdc,1.3A; Product Range Nvent Hoffman
45T6835
Side Mt Filter Fan,323Mm,48Vdc,1.3A; Product Range Nvent Hoffman 45T6835
SIDE MT FILTER FAN,323MM,48VDC,1.3A ; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:118.67W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:1.3A RoHS Compliant: Yes

SIDE MT FILTER FAN,323MM,48VDC,1.3A; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:118.67W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:1.3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6835
Product Name Side Mt Filter Fan,323Mm,48Vdc,1.3A; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details