nVent Electric Side Mt Filter Fan,323Mm,230Vac,920Ma; Product Range Nvent Hoffman SF1326434

Description
SIDE MT FILTER FAN,323MM,230VAC,920 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:180.7W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:920mA RoHS Compliant: Yes
Datasheet
Description
SIDE MT FILTER FAN,323MM,230VAC,920 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:180.7W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:920mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mt Filter Fan,323Mm,230Vac,920Ma; Product Range Nvent Hoffman - 45T6832 - Newark, An Avnet Company
Chicago, IL, United States
Side Mt Filter Fan,323Mm,230Vac,920Ma; Product Range Nvent Hoffman
45T6832
Side Mt Filter Fan,323Mm,230Vac,920Ma; Product Range Nvent Hoffman 45T6832
SIDE MT FILTER FAN,323MM,230VAC,920 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:180.7W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:920mA RoHS Compliant: Yes

SIDE MT FILTER FAN,323MM,230VAC,920mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:180.7W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:920mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6832
Product Name Side Mt Filter Fan,323Mm,230Vac,920Ma; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details