nVent Electric Side Mt Filter Fan,323Mm,115Vac,1.4A; Product Range Nvent Hoffman SF1316524

Description
SIDE MT FILTER FAN,323MM,115VAC,1.4 A; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:137.97W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:1.4A RoHS Compliant: Yes
Description
SIDE MT FILTER FAN,323MM,115VAC,1.4 A; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:137.97W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:1.4A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Side Mount Filter Fan, part number 45T6828, operates at 115VAC with a current rating of 1.4A. It is designed for efficient cooling with a cooling capacity of approximately 137.97W/°C. This fan is part of the SF13 series and features a plastic enclosure, making it suitable for various industrial applications. The fan has a compact design with dimensions of 323.1mm in height. It is UL/cUL recognized and meets IP54 standards, ensuring protection against dust and water ingress. The fan is equipped with a click-fit design for easy installation and a snap-open grille for straightforward filter replacement. It is suitable for environments with operating temperatures ranging from -4°F to 149°F and has a service life of up to 70,000 hours. This product is ideal for applications in industrial automation, automotive assembly, and food and beverage processing.

Datasheet Summary
Powered by GS/AI

The Side Mount Filter Fan, part number 45T6828, operates at 115VAC with a current rating of 1.4A. It is designed for efficient cooling with a cooling capacity of approximately 137.97W/°C. This fan is part of the SF13 series and features a plastic enclosure, making it suitable for various industrial applications. The fan has a compact design with dimensions of 323.1mm in height. It is UL/cUL recognized and meets IP54 standards, ensuring protection against dust and water ingress. The fan is equipped with a click-fit design for easy installation and a snap-open grille for straightforward filter replacement. It is suitable for environments with operating temperatures ranging from -4°F to 149°F and has a service life of up to 70,000 hours. This product is ideal for applications in industrial automation, automotive assembly, and food and beverage processing.

Suppliers

Company
Product
Description
Supplier Links
Side Mt Filter Fan,323Mm,115Vac,1.4A; Product Range Nvent Hoffman - 45T6828 - Newark, An Avnet Company
Chicago, IL, United States
Side Mt Filter Fan,323Mm,115Vac,1.4A; Product Range Nvent Hoffman
45T6828
Side Mt Filter Fan,323Mm,115Vac,1.4A; Product Range Nvent Hoffman 45T6828
SIDE MT FILTER FAN,323MM,115VAC,1.4 A; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:137.97W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:1.4A RoHS Compliant: Yes

SIDE MT FILTER FAN,323MM,115VAC,1.4A; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:137.97W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:1.4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6828
Product Name Side Mt Filter Fan,323Mm,115Vac,1.4A; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTT6201B115LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Cooling Units - 171426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details