nVent Electric Side Mt Filter Fan,323Mm,115Vac,700Ma; Product Range Nvent Hoffman SF1316414

Description
SIDE MT FILTER FAN,323MM,115VAC,700 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:118.67W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:700mA RoHS Compliant: Yes
Datasheet
Description
SIDE MT FILTER FAN,323MM,115VAC,700 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:118.67W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:700mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mt Filter Fan,323Mm,115Vac,700Ma; Product Range Nvent Hoffman - 45T6822 - Newark, An Avnet Company
Chicago, IL, United States
Side Mt Filter Fan,323Mm,115Vac,700Ma; Product Range Nvent Hoffman
45T6822
Side Mt Filter Fan,323Mm,115Vac,700Ma; Product Range Nvent Hoffman 45T6822
SIDE MT FILTER FAN,323MM,115VAC,700 mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:118.67W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:700mA RoHS Compliant: Yes

SIDE MT FILTER FAN,323MM,115VAC,700mA; Product Range:SF13 Series; Enclosure Material:Plastic; Cooling Capacity:118.67W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:700mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6822
Product Name Side Mt Filter Fan,323Mm,115Vac,700Ma; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3285A115N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details