nVent Electric Filter Fan, Plastic, 323Mm; Product Range Nvent Hoffman SF1316413

Description
FILTER FAN, PLASTIC, 323MM; Product Range:-; Enclosure Material:Plastic; Cooling Capacity:109.49W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:12.7" RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, PLASTIC, 323MM; Product Range:-; Enclosure Material:Plastic; Cooling Capacity:109.49W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:12.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, Plastic, 323Mm; Product Range Nvent Hoffman - 91T9700 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, Plastic, 323Mm; Product Range Nvent Hoffman
91T9700
Filter Fan, Plastic, 323Mm; Product Range Nvent Hoffman 91T9700
FILTER FAN, PLASTIC, 323MM; Product Range:-; Enclosure Material:Plastic; Cooling Capacity:109.49W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:12.7" RoHS Compliant: Yes

FILTER FAN, PLASTIC, 323MM; Product Range:-; Enclosure Material:Plastic; Cooling Capacity:109.49W/°C; External Height - Metric:323.1mm; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:12.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 91T9700
Product Name Filter Fan, Plastic, 323Mm; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details