nVent Electric Side Mt Filter Fan,250Mm,230Vac,300Ma; Product Range Nvent Hoffman SF1026414

Description
SIDE MT FILTER FAN,250MM,230VAC,300 mA; Product Range:SF10 Series; Enclosure Material:Plastic; Cooling Capacity:51.27W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:300mA RoHS Compliant: Yes
Datasheet
Description
SIDE MT FILTER FAN,250MM,230VAC,300 mA; Product Range:SF10 Series; Enclosure Material:Plastic; Cooling Capacity:51.27W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:300mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mt Filter Fan,250Mm,230Vac,300Ma; Product Range Nvent Hoffman - 45T6820 - Newark, An Avnet Company
Chicago, IL, United States
Side Mt Filter Fan,250Mm,230Vac,300Ma; Product Range Nvent Hoffman
45T6820
Side Mt Filter Fan,250Mm,230Vac,300Ma; Product Range Nvent Hoffman 45T6820
SIDE MT FILTER FAN,250MM,230VAC,300 mA; Product Range:SF10 Series; Enclosure Material:Plastic; Cooling Capacity:51.27W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:300mA RoHS Compliant: Yes

SIDE MT FILTER FAN,250MM,230VAC,300mA; Product Range:SF10 Series; Enclosure Material:Plastic; Cooling Capacity:51.27W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:300mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6820
Product Name Side Mt Filter Fan,250Mm,230Vac,300Ma; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details