nVent Electric Filter Fan, Plastic, 250Mm; Product Range Nvent Hoffman SF1016413

Description
FILTER FAN, PLASTIC, 250MM; Product Range:-; Enclosure Material:Plastic; Cooling Capacity:51.27W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:9.8" RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, PLASTIC, 250MM; Product Range:-; Enclosure Material:Plastic; Cooling Capacity:51.27W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:9.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, Plastic, 250Mm; Product Range Nvent Hoffman - 91T9688 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, Plastic, 250Mm; Product Range Nvent Hoffman
91T9688
Filter Fan, Plastic, 250Mm; Product Range Nvent Hoffman 91T9688
FILTER FAN, PLASTIC, 250MM; Product Range:-; Enclosure Material:Plastic; Cooling Capacity:51.27W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:9.8" RoHS Compliant: Yes

FILTER FAN, PLASTIC, 250MM; Product Range:-; Enclosure Material:Plastic; Cooling Capacity:51.27W/°C; External Height - Metric:249.9mm; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:9.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 91T9688
Product Name Filter Fan, Plastic, 250Mm; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details