nVent Electric Side Mt Filter Fan,204Mm,230Vac,110Ma; Product Range Nvent Hoffman SF0926414

Description
SIDE MT FILTER FAN,204MM,230VAC,110 mA; Product Range:SF09 Series; Enclosure Material:Plastic; Cooling Capacity:23.73W/°C; External Height - Metric:204mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:110mA RoHS Compliant: Yes
Datasheet
Description
SIDE MT FILTER FAN,204MM,230VAC,110 mA; Product Range:SF09 Series; Enclosure Material:Plastic; Cooling Capacity:23.73W/°C; External Height - Metric:204mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:110mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mt Filter Fan,204Mm,230Vac,110Ma; Product Range Nvent Hoffman - 45T6817 - Newark, An Avnet Company
Chicago, IL, United States
Side Mt Filter Fan,204Mm,230Vac,110Ma; Product Range Nvent Hoffman
45T6817
Side Mt Filter Fan,204Mm,230Vac,110Ma; Product Range Nvent Hoffman 45T6817
SIDE MT FILTER FAN,204MM,230VAC,110 mA; Product Range:SF09 Series; Enclosure Material:Plastic; Cooling Capacity:23.73W/°C; External Height - Metric:204mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:110mA RoHS Compliant: Yes

SIDE MT FILTER FAN,204MM,230VAC,110mA; Product Range:SF09 Series; Enclosure Material:Plastic; Cooling Capacity:23.73W/°C; External Height - Metric:204mm; External Width - Metric:-; External Depth - Metric:-; Current Rating:110mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 45T6817
Product Name Side Mt Filter Fan,204Mm,230Vac,110Ma; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details