The Side Mount Filter Fan, part number 45T6812, operates at 24V DC with a current rating of 170 mA. It is designed for efficient cooling with a cooling capacity of 12.34W/°C. The fan features a compact design with an external height of 148.1 mm, making it suitable for various enclosure applications. It is constructed from plastic and is compliant with RoHS standards. The fan is part of the SF05 series, which is recognized for its reliability in industrial automation, automotive assembly, and food and beverage processing. The product is equipped with a simple snap-open grille for easy filter replacement and a click-fit design for quick installation without the need for tools.
SIDE MT FILTER FAN,148MM,24VDC,170m
| Newark, An Avnet Company | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | 45T6812 |
| Product Name | Side Mt Filter Fan,148Mm,24Vdc,170Ma; Product Range Nvent Hoffman |
| Type | Enclosure |