nVent Electric Filter Fans, 16 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman SF0424413

Description
FILTER FANS, 16 CFM, 24VDC, GREY; Product Range:SF04 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:104.9mm; External Width - Metric:105mm; External Depth - Metric:55mm RoHS Compliant: Yes
Datasheet
Description
FILTER FANS, 16 CFM, 24VDC, GREY; Product Range:SF04 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:104.9mm; External Width - Metric:105mm; External Depth - Metric:55mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fans, 16 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman - 91T9660 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fans, 16 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman
91T9660
Filter Fans, 16 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman 91T9660
FILTER FANS, 16 CFM, 24VDC, GREY; Product Range:SF04 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:104.9mm; External Width - Metric:105mm; External Depth - Metric:55mm RoHS Compliant: Yes

FILTER FANS, 16 CFM, 24VDC, GREY; Product Range:SF04 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:104.9mm; External Width - Metric:105mm; External Depth - Metric:55mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 91T9660
Product Name Filter Fans, 16 Cfm, 24Vdc, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details