nVent Electric SYSPEND Sanitary Enclosure, Type 4X S304015SS

Description
Specifically designed to house process control equipment in sanitary washdown environments, particularly food and beverage manufacturing. The enclosure features many clean design elements and meets Type 4X and IP69K requirements for high-pressure, high-temperature washdown applications.
Request a Quote Datasheet
Description
Specifically designed to house process control equipment in sanitary washdown environments, particularly food and beverage manufacturing. The enclosure features many clean design elements and meets Type 4X and IP69K requirements for high-pressure, high-temperature washdown applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SYSPEND Sanitary Enclosure, Type 4X - S304015SS - nVent Electric
St. Louis Park, MN, United States
SYSPEND Sanitary Enclosure, Type 4X
S304015SS
SYSPEND Sanitary Enclosure, Type 4X S304015SS
Specifically designed to house process control equipment in sanitary washdown environments, particularly food and beverage manufacturing. The enclosure features many clean design elements and meets Type 4X and IP69K requirements for high-pressure, high-temperature washdown applications.

Specifically designed to house process control equipment in sanitary washdown environments, particularly food and beverage manufacturing. The enclosure features many clean design elements and meets Type 4X and IP69K requirements for high-pressure, high-temperature washdown applications.

Supplier's Site Datasheet
Boxes - 1441-S304015SS-ND - DigiKey
Thief River Falls, MN, United States
SYSPEND HMI ENCL TYPE 4X

SYSPEND HMI ENCL TYPE 4X

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number S304015SS 1441-S304015SS-ND
Product Name SYSPEND Sanitary Enclosure, Type 4X Boxes
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 8194002 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.74 inch (222 mm)
Width 3.15 inch (80 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB empty enclosure - flameproof ex d iib h2 enclosures ejb 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 127-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers