nVent Electric Air Conditioner, 3400 Btu/h, 460V, Grey; Product Range Nvent Hoffman S101046G060

Description
AIR CONDITIONER, 3400 BTU/H, 460V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:3400BTU; External Height - Metric:950mm; External Width - Metric:400mm; External Depth - Metric:259mm RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 3400 BTU/H, 460V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:3400BTU; External Height - Metric:950mm; External Width - Metric:400mm; External Depth - Metric:259mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 3400 Btu/h, 460V, Grey; Product Range Nvent Hoffman - 40Y0434 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 3400 Btu/h, 460V, Grey; Product Range Nvent Hoffman
40Y0434
Air Conditioner, 3400 Btu/h, 460V, Grey; Product Range Nvent Hoffman 40Y0434
AIR CONDITIONER, 3400 BTU/H, 460V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:3400BTU; External Height - Metric:950mm; External Width - Metric:400mm; External Depth - Metric:259mm RoHS Compliant: Yes

AIR CONDITIONER, 3400 BTU/H, 460V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:3400BTU; External Height - Metric:950mm; External Width - Metric:400mm; External Depth - Metric:259mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 40Y0434
Product Name Air Conditioner, 3400 Btu/h, 460V, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details