nVent Electric Air Conditioner, 1700 Btu/h, 115V, Grey; Product Range Nvent Hoffman S060516G060

Description
AIR CONDITIONER, 1700 BTU/H, 115V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:1700BTU; External Height - Metric:549mm; External Width - Metric:280mm; External Depth - Metric:206mm RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 1700 BTU/H, 115V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:1700BTU; External Height - Metric:549mm; External Width - Metric:280mm; External Depth - Metric:206mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 1700 Btu/h, 115V, Grey; Product Range Nvent Hoffman - 40Y0423 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 1700 Btu/h, 115V, Grey; Product Range Nvent Hoffman
40Y0423
Air Conditioner, 1700 Btu/h, 115V, Grey; Product Range Nvent Hoffman 40Y0423
AIR CONDITIONER, 1700 BTU/H, 115V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:1700BTU; External Height - Metric:549mm; External Width - Metric:280mm; External Depth - Metric:206mm RoHS Compliant: Yes

AIR CONDITIONER, 1700 BTU/H, 115V, GREY; Product Range:Slim Spectracool Series; Enclosure Material:Metal; Cooling Capacity:1700BTU; External Height - Metric:549mm; External Width - Metric:280mm; External Depth - Metric:206mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 40Y0423
Product Name Air Conditioner, 1700 Btu/h, 115V, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3241A115LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details