nVent HOFFMAN Air Conditioner, 11 X 21.6 X 9.1; Product Range Nvent Hoffman S060516G050

Description
AIR CONDITIONER, 11" X 21.6" X 9.1"; Product Range:Slim Spectracool Series; Enclosure Material:Mild Steel; Cooling Capacity:1700BTU; External Height - Metric:548.64mm; External Width - Metric:279.4mm; External Depth - Metric:205.74mmRoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 11" X 21.6" X 9.1"; Product Range:Slim Spectracool Series; Enclosure Material:Mild Steel; Cooling Capacity:1700BTU; External Height - Metric:548.64mm; External Width - Metric:279.4mm; External Depth - Metric:205.74mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 11 X 21.6 X 9.1; Product Range Nvent Hoffman - 40Y0422 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 11 X 21.6 X 9.1; Product Range Nvent Hoffman
40Y0422
Air Conditioner, 11 X 21.6 X 9.1; Product Range Nvent Hoffman 40Y0422
AIR CONDITIONER, 11" X 21.6" X 9.1"; Product Range:Slim Spectracool Series; Enclosure Material:Mild Steel; Cooling Capacity:1700BTU; External Height - Metric:548.64mm; External Width - Metric:279.4mm; External Depth - Metric:205.74mmRoHS Compliant: Yes

AIR CONDITIONER, 11" X 21.6" X 9.1"; Product Range:Slim Spectracool Series; Enclosure Material:Mild Steel; Cooling Capacity:1700BTU; External Height - Metric:548.64mm; External Width - Metric:279.4mm; External Depth - Metric:205.74mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 40Y0422
Product Name Air Conditioner, 11 X 21.6 X 9.1; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details