nVent HOFFMAN Enclosure, 389 X 440 X 209Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier RVJ1614HW

Description
ENCLOSURE, 389 X 440 X 209MM, FIBREGLASS; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:440mm; External Width - Metric:389mm; External Depth - Metric:209mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 389 X 440 X 209MM, FIBREGLASS; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:440mm; External Width - Metric:389mm; External Depth - Metric:209mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 389 X 440 X 209Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier - 73R7656 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 389 X 440 X 209Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier
73R7656
Enclosure, 389 X 440 X 209Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier 73R7656
ENCLOSURE, 389 X 440 X 209MM, FIBREGLASS; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:440mm; External Width - Metric:389mm; External Depth - Metric:209mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, 389 X 440 X 209MM, FIBREGLASS; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:440mm; External Width - Metric:389mm; External Depth - Metric:209mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73R7656
Product Name Enclosure, 389 X 440 X 209Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier
Length 17.32 inch (440 mm)
Width 15.31 inch (389 mm)
Depth 8.23 inch (209 mm)
Material Fiberglass; Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 138206 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG48 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details