nVent Electric Raised Cover with Screws, Type 4X RHJ1412WLG

Description
Enclosures feature a raised, overlapping-cover design that ensures a more-secure seal and offers increased internal space for mounting components. Available with removable and hinged covers for application flexibility.
Datasheet
Description
Enclosures feature a raised, overlapping-cover design that ensures a more-secure seal and offers increased internal space for mounting components. Available with removable and hinged covers for application flexibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Raised Cover with Screws, Type 4X - RHJ1412WLG - nVent Electric
St. Louis Park, MN, United States
Raised Cover with Screws, Type 4X
RHJ1412WLG
Raised Cover with Screws, Type 4X RHJ1412WLG
Enclosures feature a raised, overlapping-cover design that ensures a more-secure seal and offers increased internal space for mounting components. Available with removable and hinged covers for application flexibility.

Enclosures feature a raised, overlapping-cover design that ensures a more-secure seal and offers increased internal space for mounting components. Available with removable and hinged covers for application flexibility.

Supplier's Site Datasheet
Enclosure, Wall Mount, Fiberglass, Grey; Enclosure Type Nvent Hoffman - 79K8689 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Fiberglass, Grey; Enclosure Type Nvent Hoffman
79K8689
Enclosure, Wall Mount, Fiberglass, Grey; Enclosure Type Nvent Hoffman 79K8689
ENCLOSURE, WALL MOUNT, FIBERGLASS, GREY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:386.6mm; External Width - Metric:336mm; External Depth - Metric:207mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, FIBERGLASS, GREY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:386.6mm; External Width - Metric:336mm; External Depth - Metric:207mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number RHJ1412WLG 79K8689
Product Name Raised Cover with Screws, Type 4X Enclosure, Wall Mount, Fiberglass, Grey; Enclosure Type Nvent Hoffman
Length 14 inch (356 mm) 15.22 inch (387 mm)
Width 12 inch (305 mm) 13.23 inch (336 mm)
Depth 7 inch (178 mm) 8.15 inch (207 mm)
Material Fiberglass Fiberglass; Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414N4PHGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers