nVent Electric QLINE D Pushbutton, Type 4X Q3PBPCDM

Description
Used for insulating and housing 30.5-mm or 22.5-mm pushbuttons in hostile environments, QLINE D Enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance.
Request a Quote Datasheet
Description
Used for insulating and housing 30.5-mm or 22.5-mm pushbuttons in hostile environments, QLINE D Enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLINE D Pushbutton, Type 4X - Q3PBPCDM - nVent Electric
St. Louis Park, MN, United States
QLINE D Pushbutton, Type 4X
Q3PBPCDM
QLINE D Pushbutton, Type 4X Q3PBPCDM
Used for insulating and housing 30.5-mm or 22.5-mm pushbuttons in hostile environments, QLINE D Enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance.

Used for insulating and housing 30.5-mm or 22.5-mm pushbuttons in hostile environments, QLINE D Enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance.

Supplier's Site Datasheet
Boxes - 1441-1561-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 7.874"" L x 4.724"" W (200.00mm x 120.00mm) X 3.346"" (85.00mm)"

"Box Plastic, Polycarbonate Gray Cover Included 7.874"" L x 4.724"" W (200.00mm x 120.00mm) X 3.346"" (85.00mm)"

Buy Now Datasheet
Enclosure - 20978627 - Radwell International
Willingboro, NJ, United States
Enclosure
20978627
Enclosure 20978627
ENCLOSURE, 3 PUSHBUTTON, IP66, 22.5 MM BUTTON ACCOMODATION, LIGHT GRAY, POLYCARBONATE, SMOOTH GLOSS. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, 3 PUSHBUTTON, IP66, 22.5 MM BUTTON ACCOMODATION, LIGHT GRAY, POLYCARBONATE, SMOOTH GLOSS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ENCLOSURE;PB;3PB X 22.5MM;POLYCARBONATE - 70066992 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;PB;3PB X 22.5MM;POLYCARBONATE
70066992
ENCLOSURE;PB;3PB X 22.5MM;POLYCARBONATE 70066992
Used for insulating and housing 22.5-mm pushbuttons in hostile environments, QLINE® D Enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance

Used for insulating and housing 22.5-mm pushbuttons in hostile environments, QLINE® D Enclosures have contoured bodies with flush cover screws for an attractive, contemporary appearance

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number Q3PBPCDM 1441-1561-ND 20978627 70066992
Product Name QLINE D Pushbutton, Type 4X Boxes Enclosure ENCLOSURE;PB;3PB X 22.5MM;POLYCARBONATE
Type Pushbutton Enclosures Junction Box Junction Box Pushbutton Enclosures
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
Depth 3 inch (76.2 mm)
Material Polycarbonate Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1927114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.51 inch (140 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418N4ALC6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Features Hinged Cover
View Details