The largest-sized QLINE enclosure, QLINE I provides easy access and protects larger controls from corrosive environments. Choose from screw cover, hinge, internal mounting, variable depth and quick-release latch options to meet your design and security requirements. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
| nVent Electric | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | Q303013PCI | 91F2276 |
| Product Name | QLINE I, Type 4X | Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman |
| Length | 11 inch (279 mm) | 11.81 inch (300 mm) |
| Width | 11 inch (279 mm) | 11.81 inch (300 mm) |
| Depth | 5 inch (127 mm) | 4.84 inch (123 mm) |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |